BRIDGE RECT 1PHASE 60V 2A MBS-2 Product overview: CDBHM260L-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CDBHM260L-HF can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 60V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 60V Surface Mount MBS-2
Bridge Rectifier Single Phase Schottky 60V Surface Mount MBS-2
Win Source Part Number: 1180752-CDBHM260L-HF
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Voltage - Peak Reverse (Max): 60 V
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: MBS-2
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: Q7132075Z,641-1434-1
Base Product Number: CDBHM260
Schottky Diodes & Rectifiers Schottky Brdge Rect 2A 60V Low Vf
BRIDGE RECT 1PHASE 60V 2A MBS-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 299-CDBHM260L-HF | 641-1434-2-ND | 1180752-CDBHM260L-HF | CDBHM260L-HF | CDBHM260L-HF |
| Product Name | 60V 2A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Schottky Diodes & Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | TO-269AA, 4-BESOP | MBS2-2 | |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |