Comchip Technology Corporation Connectors,Interconnects CDBHM160L-HF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: End of Life Diode Type: PIN - Single Technology: Wirewound Voltage - Peak Reverse (Max): 5V Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature: -40°C ~ 85°C Mounting Type: Board Cutout, Surface Mount, Right Angle Package / Case: 32-TFCQFN Exposed Pad Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: End of Life Diode Type: PIN - Single Technology: Wirewound Voltage - Peak Reverse (Max): 5V Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature: -40°C ~ 85°C Mounting Type: Board Cutout, Surface Mount, Right Angle Package / Case: 32-TFCQFN Exposed Pad Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: Chipown Category: Connectors,Interconn ects Part Status: End of Life Diode Type: PIN - Single Technology: Wirewound Voltage - Peak Reverse (Max): 5V Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Operating Temperature: -40°C ~ 85°C Mounting Type: Board Cutout, Surface Mount, Right Angle Package / Case: 32-TFCQFN Exposed Pad Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Chipown
Category: Connectors,Interconnects
Part Status: End of Life
Diode Type: PIN - Single
Technology: Wirewound
Voltage - Peak Reverse (Max): 5V
Voltage - Forward (Vf) (Max) @ If: 975 mV @ 5 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Board Cutout, Surface Mount, Right Angle
Package / Case: 32-TFCQFN Exposed Pad
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Board Cutout, Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details