Comchip Technology Corporation Single Diodes CDBF0540

Description
Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBF0540-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBF0540-ND
Single Diodes CDBF0540-ND
Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F

Diode Schottky 40V 500mA Surface Mount 1005/SOD-323F

Buy Now Datasheet
Schottky 40V 500MA Diode and Rectifier - 280-CDBF0540 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-CDBF0540
Schottky 40V 500MA Diode and Rectifier 280-CDBF0540
DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA 1005 Product overview: CDBF0540 from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBF0540 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CDBF0540 - 866176-CDBF0540 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBF0540
866176-CDBF0540
Diodes, Rectifiers - Single - CDBF0540 866176-CDBF0540
Manufacturer: Comchip Technology Win Source Part Number: 866176-CDBF0540 Features: Diode Schottky 40 V 500mA Surface Mount 1005/SOD-323F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: 1005 (2512 Metric) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 1005/SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Comchip Technology
Win Source Part Number: 866176-CDBF0540
Features: Diode Schottky 40 V 500mA Surface Mount 1005/SOD-323F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: 1005 (2512 Metric)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 1005/SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBF0540
Schottky Diodes & Rectifiers CDBF0540
Schottky Diodes & Rectifiers SCHOTTKY 500mA 40V

Schottky Diodes & Rectifiers SCHOTTKY 500mA 40V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number CDBF0540-ND 280-CDBF0540 866176-CDBF0540 CDBF0540
Product Name Single Diodes Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - CDBF0540 Schottky Diodes & Rectifiers
Tj 125 C (257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data