Comchip Technology Corporation Schottky 80V 3A Diode and Rectifier CDBB380-G

Description
DIODE SCHOTTKY 80V 3A DO214AA Product overview: CDBB380-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB380-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 3A DO214AA Product overview: CDBB380-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB380-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 3A Diode and Rectifier - 280-CDBB380-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 3A Diode and Rectifier
280-CDBB380-G
Schottky 80V 3A Diode and Rectifier 280-CDBB380-G
DIODE SCHOTTKY 80V 3A DO214AA Product overview: CDBB380-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB380-G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 3A DO214AA Product overview: CDBB380-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB380-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1118-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1118-2-ND
Single Diodes 641-1118-2-ND
Diode Schottky 80V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 80V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - CDBB380-G - 1028623-CDBB380-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBB380-G
1028623-CDBB380-G
Diodes, Rectifiers - Single - CDBB380-G 1028623-CDBB380-G
Manufacturer: Comchip Technology Win Source Part Number: 1028623-CDBB380-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 80V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028623-CDBB380-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Schottky Diodes
Product Number 280-CDBB380-G 641-1118-2-ND 1028623-CDBB380-G
Product Name Schottky 80V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CDBB380-G
Package Tape & Reel (TR) SMB; DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier diode - BAT46WJ-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
6 suppliers
Schottky 4V 110MA Diode and Rectifier - 284-BAT15-05W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers