Comchip Technology Corporation Diodes, Rectifiers - Single - CDBA120LL-HF CDBA120LL-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 1028580-CDBA120LL-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 330mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 1028580-CDBA120LL-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 330mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CDBA120LL-HF - 1028580-CDBA120LL-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDBA120LL-HF
1028580-CDBA120LL-HF
Diodes, Rectifiers - Single - CDBA120LL-HF 1028580-CDBA120LL-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028580-CDBA120LL-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 330mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 100°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Comchip Technology
Win Source Part Number: 1028580-CDBA120LL-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 330mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 100°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1028580-CDBA120LL-HF
Product Name Diodes, Rectifiers - Single - CDBA120LL-HF
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data