Manufacturer: Comchip Technology
Win Source Part Number: 010938-BAS70-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: BAS70-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS70-G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY DIODE 70mA 70V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 010938-BAS70-G | 641-1318-6-ND | 280-BAS70-G | BAS70-G |
| Product Name | Diodes, Rectifiers - Single - BAS70-G | Single Diodes | Schottky 70V 70MA SOT23 Diode and Rectifier | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | |||
| Package | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT-23-2 | |
| VF | 1 volts |