BRIDGE RECT 1P 100V 800MA MBS Product overview: B1S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B1S-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367988-B1S-G
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Obsolete
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: MBS
Base Product Number: B1S
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100 V
Bridge Rectifier Single Phase Standard 100V Surface Mount MBS
Bridge Rectifiers VR=100V, IO=0.8A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-B1S-G | 1367988-B1S-G | B1S-G-ND | B1S-G |
| Product Name | 100V 800MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tape & Reel (TR) | TO-269AA, 4-BESOP | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |