Comchip Technology Corporation Bridge Rectifiers B10S-HF

Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - B10S-HF-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
B10S-HF-ND
Bridge Rectifiers B10S-HF-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS

Bridge Rectifier Single Phase Standard 1kV Surface Mount MBS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367756-B10S-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367756-B10S-HF
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367756-B10S-HF
Win Source Part Number: 1367756-B10S-HF Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Product Status: Active Package / Case: TO-269AA, 4-BESOP Supplier Device Package: MBS Base Product Number: B10S Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 800 mA Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367756-B10S-HF
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: MBS
Base Product Number: B10S
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 800 mA
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 800 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
1KV 800MA Diode and Rectifier - 299-B10S-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 800MA Diode and Rectifier
299-B10S-HF
1KV 800MA Diode and Rectifier 299-B10S-HF
BRIDGE RECT 1PHASE 1KV 800MA MBS Product overview: B10S-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B10S-HF can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 800MA MBS Product overview: B10S-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B10S-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
B10S-HF
Bridge Rectifiers B10S-HF
Bridge Rectifiers VR=400V, IO=0.8A

Bridge Rectifiers VR=400V, IO=0.8A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number B10S-HF-ND 1367756-B10S-HF 299-B10S-HF B10S-HF
Product Name Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1KV 800MA Diode and Rectifier Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package TO-269AA, 4-BESOP Tape & Reel (TR) MBS-4
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data