Comchip Technology Corporation Single Diodes ACGRTS4007-HF

Description
Diode Standard 1000V 1A Surface Mount TS/SOD-123FL
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount TS/SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-2039-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2039-1-ND
Single Diodes 641-2039-1-ND
Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Buy Now Datasheet
Single Diodes - 641-2039-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2039-6-ND
Single Diodes 641-2039-6-ND
Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Buy Now Datasheet
Single Diodes - 641-2039-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2039-2-ND
Single Diodes 641-2039-2-ND
Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Diode Standard 1000V 1A Surface Mount TS/SOD-123FL

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-ACGRTS4007-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-ACGRTS4007-HF
1KV 1A Diode and Rectifier 280-ACGRTS4007-HF
DIODE GP 1KV 1A TS/SOD123FL Product overview: ACGRTS4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRTS4007-HF can be used for catalog matching and distributor lookup.

DIODE GP 1KV 1A TS/SOD123FL Product overview: ACGRTS4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRTS4007-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368155-ACGRTS4007-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368155-ACGRTS4007-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368155-ACGRTS4007-HF
Win Source Part Number: 1368155-ACGRTS4007-H F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: TS/SOD-123FL Base Product Number: ACGRTS4007 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368155-ACGRTS4007-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: TS/SOD-123FL
Base Product Number: ACGRTS4007
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRTS4007-HF
Rectifiers ACGRTS4007-HF
Rectifiers SMD 1000V 1A AUTOMOTIVE GRADE

Rectifiers SMD 1000V 1A AUTOMOTIVE GRADE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 641-2039-1-ND 280-ACGRTS4007-HF 1368155-ACGRTS4007-HF ACGRTS4007-HF
Product Name Single Diodes 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123FL-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF15 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers