Comchip Technology Corporation 1KV 1A Diode and Rectifier ACGRKM4007-HF

Description
DIODE GEN PURP 1KV 1A KM/SOD123F Product overview: ACGRKM4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRKM4007-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A KM/SOD123F Product overview: ACGRKM4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRKM4007-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-ACGRKM4007-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-ACGRKM4007-HF
1KV 1A Diode and Rectifier 280-ACGRKM4007-HF
DIODE GEN PURP 1KV 1A KM/SOD123F Product overview: ACGRKM4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRKM4007-HF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A KM/SOD123F Product overview: ACGRKM4007-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ACGRKM4007-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368203-ACGRKM4007-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368203-ACGRKM4007-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368203-ACGRKM4007-HF
Win Source Part Number: 1368203-ACGRKM4007-H F Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123T Supplier Device Package: KM/SOD-123F Base Product Number: ACGRKM4007 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1368203-ACGRKM4007-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123T
Supplier Device Package: KM/SOD-123F
Base Product Number: ACGRKM4007
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 641-1634-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1634-2-ND
Single Diodes 641-1634-2-ND
Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1634-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1634-1-ND
Single Diodes 641-1634-1-ND
Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Single Diodes - 641-1634-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1634-6-ND
Single Diodes 641-1634-6-ND
Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Diode Standard 1000V 1A Surface Mount KM/SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ACGRKM4007-HF
Rectifiers ACGRKM4007-HF
Rectifiers 1A 1000V AEC-Q101

Rectifiers 1A 1000V AEC-Q101

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ACGRKM4007-HF 1368203-ACGRKM4007-HF 641-1634-2-ND ACGRKM4007-HF
Product Name 1KV 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F-2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5617US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching double diode - BAV70W,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
RF Diodes - BAR63-02W E6327 - 079408-BAR63-02W E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers