Comchip Technology Corporation Diodes, Rectifiers - Single - ACDBN140-HF ACDBN140-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 801887-ACDBN140-HF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: 1206 Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 200μA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 801887-ACDBN140-HF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: 1206 Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 200μA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ACDBN140-HF - 801887-ACDBN140-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ACDBN140-HF
801887-ACDBN140-HF
Diodes, Rectifiers - Single - ACDBN140-HF 801887-ACDBN140-HF
Manufacturer: Comchip Technology Win Source Part Number: 801887-ACDBN140-HF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: 1206 Manufacturer Package: 2-SMD, No Lead Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A Current - Reverse Leakage at Vr: 200μA at 40V Capacitance at Vr, F: 110pF at 4V, 1MHz

Manufacturer: Comchip Technology
Win Source Part Number: 801887-ACDBN140-HF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: 1206
Manufacturer Package: 2-SMD, No Lead
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 1A
Current - Reverse Leakage at Vr: 200μA at 40V
Capacitance at Vr, F: 110pF at 4V, 1MHz

Buy Now
Single Diodes - 641-1615-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1615-2-ND
Single Diodes 641-1615-2-ND
Diode Schottky 40V 1A Surface Mount 1206

Diode Schottky 40V 1A Surface Mount 1206

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
ACDBN140-HF
Schottky Diodes & Rectifiers ACDBN140-HF
Schottky Diodes & Rectifiers 1A 40V AEC-Q101

Schottky Diodes & Rectifiers 1A 40V AEC-Q101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 801887-ACDBN140-HF 641-1615-2-ND ACDBN140-HF
Product Name Diodes, Rectifiers - Single - ACDBN140-HF Single Diodes Schottky Diodes & Rectifiers
VF 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 7920774 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Schottky Diode and Rectifier - 284-BAT15-05W - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Bulk
RoHS Compliant RoHS
View Details
4 suppliers