Comchip Technology Corporation Single Diodes ACDBA1100-HF

Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1869-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1869-1-ND
Single Diodes 641-1869-1-ND
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1869-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1869-2-ND
Single Diodes 641-1869-2-ND
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 641-1869-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1869-6-ND
Single Diodes 641-1869-6-ND
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - ACDBA1100-HF - 1028576-ACDBA1100-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ACDBA1100-HF
1028576-ACDBA1100-HF
Diodes, Rectifiers - Single - ACDBA1100-HF 1028576-ACDBA1100-HF
Manufacturer: Comchip Technology Win Source Part Number: 1028576-ACDBA1100-HF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1028576-ACDBA1100-HF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
ACDBA1100-HF
Schottky Diodes & Rectifiers ACDBA1100-HF
Schottky Diodes & Rectifiers Schottky Barrier Diodes 100V 1A

Schottky Diodes & Rectifiers Schottky Barrier Diodes 100V 1A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 641-1869-1-ND 1028576-ACDBA1100-HF ACDBA1100-HF
Product Name Single Diodes Diodes, Rectifiers - Single - ACDBA1100-HF Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 1V 250MW Diode and Rectifier - 284-SMS7630-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
7 suppliers
Dual Schottky barrier diode - BAT754C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Schottky 20A 60V Diode and Rectifier - 286-48CTQ060STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers