RF DIODE SCHOTTKY 1V 250MW 0402 Product overview: SMS7630-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS7630-040LF can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 1V 150mA 250mW 0402
RF Diode Schottky - Single 1V 150mA 250mW 0402
RF Diode Schottky - Single 1V 150mA 250mW 0402
Surface Mount Mixer and Detector Schottky Diodes
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029465-SMS7630-040LF
Packaging: Reel - TR
Current - Max: 150mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.3pF @ 150mV, 1MHz
Voltage - Peak Reverse (Max): 1V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
RF DIODE SCHOTTKY 1V 250MW 0402
Schottky Diodes & Rectifiers Ls-.45nH SOD-882 Single
RF DIODE SCHOTTKY 1V 250MW 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-SMS7630-040LF | 863-1172-1-ND | SMS7630-040LF | 029465-SMS7630-040LF | SMS7630-040LF | SMS7630-040LF | SMS7630-040LF |
| Product Name | Schottky 1V 250MW Diode and Rectifier | RF Diodes | RF Schottky Diode | RF Diodes - SMS7630-040LF | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | SOD-882 | 0402 | 0402 (1005 Metric) | SOD-882-2 | 0402 |
| RoHS Compliant | RoHS | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Configuration | Single | Single | Single | ||||
| Diode Type | Schottky | Schottky | Schottky; Schottky - Single | Schottky |