Comchip Technology Corporation FET, MOSFET Arrays 2N7002KDW-HF

Description
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 641-2N7002KDW-HFCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-2N7002KDW-HFCT-ND
FET, MOSFET Arrays 641-2N7002KDW-HFCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 641-2N7002KDW-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-2N7002KDW-HFDKR-ND
FET, MOSFET Arrays 641-2N7002KDW-HFDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 641-2N7002KDW-HFTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
641-2N7002KDW-HFTR-ND
FET, MOSFET Arrays 641-2N7002KDW-HFTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA (Ta) 150mW (Ta) Surface Mount SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW-HF - 854999-2N7002KDW-HF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW-HF
854999-2N7002KDW-HF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW-HF 854999-2N7002KDW-HF
Manufacturer: Comchip Technology Win Source Part Number: 854999-2N7002KDW-HF Features: Mosfet Array Package: Reel - TR Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.21.0095 Other Part Number: 641-2N7002KDW-HFTR, 641-2N7002KDW-HFDKR, 641-2N7002KDW-HFCT

Manufacturer: Comchip Technology
Win Source Part Number: 854999-2N7002KDW-HF
Features: Mosfet Array
Package: Reel - TR
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.21.0095
Other Part Number: 641-2N7002KDW-HFTR, 641-2N7002KDW-HFDKR, 641-2N7002KDW-HFCT

Buy Now Datasheet
MOSFET N-CH 60VDS 20VGS 340MA SO - 186-2N7002KDW-HF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60VDS 20VGS 340MA SO
186-2N7002KDW-HF
MOSFET N-CH 60VDS 20VGS 340MA SO 186-2N7002KDW-HF
MOSFET N-CH 60VDS 20VGS 340MA SO

MOSFET N-CH 60VDS 20VGS 340MA SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 641-2N7002KDW-HFCT-ND 854999-2N7002KDW-HF 186-2N7002KDW-HF
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002KDW-HF MOSFET N-CH 60VDS 20VGS 340MA SO
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
 - 6ED003L06F2XUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-28
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
MOSFETs - 2060109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
N-channel TrenchMOS standard level FET - BUK763R9-60E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
3 suppliers