Comat AG Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Releco C9-A41X24A

Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Releco - 31M0067 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Releco
31M0067
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Releco 31M0067
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:C9 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 31M0067
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Dpst-No, 250Vac, 20A; Contact Configuration Finder - 23M8671 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
2 suppliers
Power Relays, Over 2 Amps - Z11739-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
4 suppliers
Power Relays - 1232075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details