Comat AG Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco C7-A20X24A

Description
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect
Description
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco - 31M0064 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
31M0064
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco 31M0064
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 31M0064
Product Name Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1833011-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 26M7363 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details