Comat AG Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco C7-A20X115A

Description
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect
Description
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco - 24M1180 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
24M1180
Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco 24M1180
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C7 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 24M1180
Product Name Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 2481394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - Power Relays, Over 2 Amps - 1315314-G5CA-1A-E DC24 - Win Source Electronics
Specs
Resistance 2880 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers