The C3-R2024D is a pluggable industrial relay with a 2-pole changeover contact and remanence, designed for switching AC and DC loads up to 10 A at 250 V AC and 30 V DC. It features a 24 V DC coil with a resistance of 69 Ω and includes an integrated free-wheeling diode. The relay has a round 35 mm mounting profile with flat blade connectors, complies with IEC 61810-1 and IEC 60947, and operates within -40 to 60 °C. Its contacts are made of AgNi with a 5 µm gold plating option, supports a maximum inrush current of 30 A, and has a mechanical life of 10 million operations. It is compatible with S3-series sockets and has a weight of 81 g.
RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Coil Resistance:69ohm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 96K8366 |
| Product Name | Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| DC Coil Voltage | 24 volts |