Comat AG Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco C3-A30X24D

Description
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Plug In; Coil Current:54mARoHS Compliant: Yes
Description
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Plug In; Coil Current:54mARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco - 31M0058 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
31M0058
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco 31M0058
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Plug In; Coil Current:54mARoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Plug In; Coil Current:54mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 31M0058
Product Name Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

G2R PCB Power Relay - G2RK-2 - Aratas America LLC
Specs
Mounting PCB
View Details
120A High Voltage Direct Current Relay - CHEV-NA120 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 08X7253 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 230 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details