Comat AG Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco C3-A30X115A

Description
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco - 16M1564 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
16M1564
Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco 16M1564
RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:C3 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M1564
Product Name Relay, 3Pdt, 250Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
G5PZ PCB Power Relay - G5PZ-1A - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7203 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details