Interface relay in the C12-A21 series, 8-pin plug-in with faston terminals, featuring two change-over contacts rated for 5 A at 24 V DC, with a nominal coil power of 0.7 W. The relay includes an LED indicator and meets IEC 61810 and EN 60947 standards. Maximum switching voltage is 250 V AC and 220 V DC. Contact material is AgNi with 0.2 µm gold plating. Coil resistance is 224 Ω, with pick-up voltage ≥ 19.2 V and release voltage ≥ 2.4 V. Mechanical life is 20 million switching cycles. Ambient temperature range is -40 °C to 60 °C. Dimensions are 22 mm × 14 mm × 12.5 mm. Weight is 21 g. Insulation withstands 5 kV between contact and coil. Protection class is IP40.
General Purpose Relay, C12-A21 Series, Interface, DPDT, 24 VDC, 5 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 96K8336 |
| Product Name | General Purpose Relay, C12-A21 Series, Interface, Dpdt, 24 Vdc, 5 A Rohs Compliant Releco |
| Features | Latching |