Comat AG Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco C10A10X24D

Description
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco - 96K8327 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco
96K8327
Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco 96K8327
RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 400VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 96K8327
Product Name Relay, Spdt, 400Vac, 30Vdc, 10A; Contact Configuration Releco
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RL-1A-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details