Comat AG Relay, Spst-Nc, 230V, 10A, Plug-In; Contact Configuration Releco C10A10X230A

Description
RELAY, SPST-NC, 230V, 10A, PLUG-IN; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NC, 230V, 10A, PLUG-IN; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-Nc, 230V, 10A, Plug-In; Contact Configuration Releco - 96K8326 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 230V, 10A, Plug-In; Contact Configuration Releco
96K8326
Relay, Spst-Nc, 230V, 10A, Plug-In; Contact Configuration Releco 96K8326
RELAY, SPST-NC, 230V, 10A, PLUG-IN; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPST-NC, 230V, 10A, PLUG-IN; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 96K8326
Product Name Relay, Spst-Nc, 230V, 10A, Plug-In; Contact Configuration Releco
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-1A4 - Aratas America LLC
Specs
Mounting PCB
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7133 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details