Com-Power Corporation Directional Coupler DCD-300-100W

Description
The DCD-300-100W is a 100 kHz directional coupler from Com-Power. Features: 100 kHz-300 Mhz 100W The Com-Power DCD-300-100W is a 100 kHz-300 Mhz, 100W dual directional coupler.
Description
The DCD-300-100W is a 100 kHz directional coupler from Com-Power. Features: 100 kHz-300 Mhz 100W The Com-Power DCD-300-100W is a 100 kHz-300 Mhz, 100W dual directional coupler.

Suppliers

Company
Product
Description
Supplier Links
Directional Coupler - DCD-300-100W - ValueTronics International, Inc.
Elgin, IL, USA
Directional Coupler
DCD-300-100W
Directional Coupler DCD-300-100W
The DCD-300-100W is a 100 kHz directional coupler from Com-Power. Features: 100 kHz-300 Mhz 100W The Com-Power DCD-300-100W is a 100 kHz-300 Mhz, 100W dual directional coupler.

The DCD-300-100W is a 100 kHz directional coupler from Com-Power.

Features:

  • 100 kHz-300 Mhz
  • 100W

The Com-Power DCD-300-100W is a 100 kHz-300 Mhz, 100W dual directional coupler.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number DCD-300-100W
Product Name Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
RF Directional Coupler - 3157-PDC-10-1+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type 8-DIP Module
Frequency Range 0.50 to 500.00 MHz
View Details