The CGO-5100B is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
Frequency: 1 GHz - 18 GHz
Application: EMI Radited Site Reference Source
Frequency Step Size: 100 MHz
Antenna: Built in
Power: 3.6 V NimH Battery
Charger input: 6 VDC, 500 mA
Antenna: Built In
Weight: 1 lbs /0.5 kg
Size: 8 × 1 inches / 19.2 × 2.4 cm
Com-Power CGO-5100B Comb Generator is a broadband EMC signal source for quick EMC site testing. It radiates signals up to 18 GHz at 100 MHz frequency steps. EMC labs calibrate their radiated emissions test sites, instrumentation and accessories at least once a year. The calibration procedures are elaborate and time consuming. However, calibration does not prevent equipment malfunction in between calibration period such as damaged receivers, broken cables, poor connections, bad antennas, etc. For example, as the frequency increases a poorly mated connector can cause significant measurement errors. Monitoring a few frequencies regularly on the Comb Generator's broadband radiated output can verify the entire setup quickly and efficiently. Any potential problems with the test setup can be detected before it causes erroneous results. The Com-Power CGO-5100B is powered by a rechargeable NimH battery pack. It has a circular shape for a uniform radiated output.
The CGO-5100B is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
- Frequency: 1 GHz - 18 GHz
- Application: EMI Radited Site Reference Source
- Frequency Step Size: 100 MHz
- Antenna: Built in
- Power: 3.6 V NimH Battery
- Charger input: 6 VDC, 500 mA
- Antenna: Built In
- Weight: 1 lbs /0.5 kg
- Size: 8 × 1 inches / 19.2 × 2.4 cm
Com-Power CGO-5100B Comb Generator is a broadband EMC signal source for quick EMC site testing. It radiates signals up to 18 GHz at 100 MHz frequency steps. EMC labs calibrate their radiated emissions test sites, instrumentation and accessories at least once a year. The calibration procedures are elaborate and time consuming. However, calibration does not prevent equipment malfunction in between calibration period such as damaged receivers, broken cables, poor connections, bad antennas, etc. For example, as the frequency increases a poorly mated connector can cause significant measurement errors. Monitoring a few frequencies regularly on the Comb Generator's broadband radiated output can verify the entire setup quickly and efficiently. Any potential problems with the test setup can be detected before it causes erroneous results. The Com-Power CGO-5100B is powered by a rechargeable NimH battery pack. It has a circular shape for a uniform radiated output.