Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 400 MHz
Input Power Range of 20 dBm to 24 dBm, 22dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7100 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7100 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7100’s banner spec is its outstanding phase noise performance, and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Picosecond Pulse Labs, Inc.
Done
Description
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 400 MHz
Input Power Range of 20 dBm to 24 dBm, 22dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7100 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7100 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7100’s banner spec is its outstanding phase noise performance, and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 400 MHz
Input Power Range of 20 dBm to 24 dBm, 22dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7100 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7100 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7100’s banner spec is its outstanding phase noise performance, and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 400 MHz
Input Power Range of 20 dBm to 24 dBm, 22dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage:
Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.Description:
Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7100 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7100 is based on monolithic Non-Linear-Transmission-Line (NLTL) circuit technology. The Model 7100’s banner spec is its outstanding phase noise performance, and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.