The CGO-5100A is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis. Additional Features:
Reference Source for OATS Verifi cation
Usable Frequency Range to 18 GHz
Amplitude Variation Less Than ± 2 dB
Auto RF Shutoff With Low Battery Voltage
Omni-directional
Com-Power CGO-5100A Comb Generators is a broadband EMC signal source for quick EMC site testing. It radiate signals up to 18 GHz at 100 MHz frequency steps. EMC labs calibrate their radiated emissions test sites, instrumentation and accessories at least once a year.
Any potential problems with the test setup can be detected before it causes erroneous results. It is powered by a rechargeable NimH battery pack. It has circular shape for more uniform radiated output.
The CGO-5100A is a Comb Generator from Com-Power. Comb generators are signal generators that ouput many harmonics of the input signal. Comb Generators are very important to any EMC test lab. The generator can be used to verify that an anechoic test chamber is reading correctly on a daily basis.
Additional Features:
- Reference Source for OATS Verifi cation
- Usable Frequency Range to 18 GHz
- Amplitude Variation Less Than ± 2 dB
- Auto RF Shutoff With Low Battery Voltage
- Omni-directional
Com-Power CGO-5100A Comb Generators is a broadband EMC signal source for quick EMC site testing. It radiate signals up to 18 GHz at 100 MHz frequency steps. EMC labs calibrate their radiated emissions test sites, instrumentation and accessories at least once a year.
Any potential problems with the test setup can be detected before it causes erroneous results. It is powered by a rechargeable NimH battery pack. It has circular shape for more uniform radiated output.