The CDN-S4 is a 150 kHz cdn from Com-Power.
Features:
For Signal Lines
Frequency Range - 150 kHz - 80 MHz
Meets EN 61000-4-6 Requirements
Individual Calibration
Two Year Warranty
Applications:
The CDN-S4 is for shielded cables with single or multiple conductors. This CDN is available for testing 1, 2, 4, 9, 15, 25, 36 and 50 conductor cables. This CDN has a D type or BNC connector for EUT and AE connections.
The Com-Power CDN-S4 signal line Coupling / Decoupling Networks (CDN) is for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. As the name implies, the CDN has both coupling and decoupling networks. The coupling network delivers injected RF common mode current disturbance signals through the various signal conductors to the equipment under test (EUT). The decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. The CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling. The image is for reference only. See product specification for details.
The CDN-S4 is a 150 kHz cdn from Com-Power.
Features:
- For Signal Lines
- Frequency Range - 150 kHz - 80 MHz
- Meets EN 61000-4-6 Requirements
- Individual Calibration
- Two Year Warranty
Applications:
- The CDN-S4 is for shielded cables with single or multiple conductors. This CDN is available for testing 1, 2, 4, 9, 15, 25, 36 and 50 conductor cables. This CDN has a D type or BNC connector for EUT and AE connections.
The Com-Power CDN-S4 signal line Coupling / Decoupling Networks (CDN) is for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. As the name implies, the CDN has both coupling and decoupling networks. The coupling network delivers injected RF common mode current disturbance signals through the various signal conductors to the equipment under test (EUT). The decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. The CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling.
The image is for reference only. See product specification for details.