The CDN-S2 is a 150 kHz cdn from Com-Power.
Features:
For Signal Lines o AE & EUT Connector Type: BNC (f)
Frequency Range - 150 kHz - 80 MHz o Meets EN 61000-4-6 Requirements
Number of wires in the cable: 2
Current Rating: 2 Amps
Cable Impedance: 75
Coupling Point: Shield
Individual Calibration
Two Year Warranty
Applications:
During the test the CDN is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test. The CDN-S2 CDN is for shielded cables with single or multiple conductors. This CDN is available for testing 1, 2, 4, 9, 15, 25, 36 and 50 conductor cables. This CDN has a D type or BNC connectors for EUT and AE connections.
The Com-Power CDN-S2 Coupling / Decoupling Networks (CDN) is for shielded cables with 2 conductors that have BNC connectors for EUT and AE connections. The disturbing signal is injected on signal lines by using a series of coupling networks. The CDN-S2 coupling network delivers injected RF common mode current disturbance signals through the various conductors to the equipment under test (EUT). The decoupling networks are used insure that the disturbing signals injected on the signal or power line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. The image is for reference only. See product specification for details.
The CDN-S2 is a 150 kHz cdn from Com-Power.
Features:
- For Signal Lines o AE & EUT Connector Type: BNC (f)
- Frequency Range - 150 kHz - 80 MHz o Meets EN 61000-4-6 Requirements
- Number of wires in the cable: 2
- Current Rating: 2 Amps
- Cable Impedance: 75
- Coupling Point: Shield
- Individual Calibration
- Two Year Warranty
Applications:
- During the test the CDN is connected to the signal cables between the equipment under test (EUT) and auxiliary equipment (AE). The type of cables will determine which CDN to use for the test. The CDN-S2 CDN is for shielded cables with single or multiple conductors. This CDN is available for testing 1, 2, 4, 9, 15, 25, 36 and 50 conductor cables. This CDN has a D type or BNC connectors for EUT and AE connections.
The Com-Power CDN-S2 Coupling / Decoupling Networks (CDN) is for shielded cables with 2 conductors that have BNC connectors for EUT and AE connections. The disturbing signal is injected on signal lines by using a series of coupling networks. The CDN-S2 coupling network delivers injected RF common mode current disturbance signals through the various conductors to the equipment under test (EUT). The decoupling networks are used insure that the disturbing signals injected on the signal or power line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT.
The image is for reference only. See product specification for details.