The CDN-M425 is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
Frequency Range - 150 kHz - 230 MHz
Meets EN 61000-4-6 requirements
Current Rating: 25 Amps
Number of wires in the power cord: 4
Application: Three Phase + Earth
Individual Calibration
Cable Impedance: 50 ohms
Three Year Warranty
The Com-Power CDN-M425 Coupling / Decoupling Networks (CDN) is used for three phase systems, and fitted with safety sockets for connecting the devices under test.
The Com-Power CDN-M425 are for testing from 150 kHz - 230 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. During the test, the CDN is connected to the powerline cables between the equipment under test (EUT) and auxiliary equipment (AE). The number of conductors in the cable will determine which CDN to use for the test.
The CDN-M425 is a coupling / decoupling network from Com-Power. A coupling decoupling network, or CDN, is a piece of electronic test equipment used to couple the disturbing signal to several cables connected to the equipment under test. A coupling decoupling network is useful for immunity testing, or testing the reproducibility and protection of auxiliary equipment.
Additional Features:
- Frequency Range - 150 kHz - 230 MHz
- Meets EN 61000-4-6 requirements
- Current Rating: 25 Amps
- Number of wires in the power cord: 4
- Application: Three Phase + Earth
- Individual Calibration
- Cable Impedance: 50 ohms
- Three Year Warranty
The Com-Power CDN-M425 Coupling / Decoupling Networks (CDN) is used for three phase systems, and fitted with safety sockets for connecting the devices under test.
The Com-Power CDN-M425 are for testing from 150 kHz - 230 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. During the test, the CDN is connected to the powerline cables between the equipment under test (EUT) and auxiliary equipment (AE). The number of conductors in the cable will determine which CDN to use for the test.