The CDN-AF8 is a 150 kHz cdn from Com-Power.
Features:
For Signal Lines
Frequency Range - 150 kHz - 80 MHz
Meets EN 61000-4-6 Requirements
Individual Calibration
Two Year Warranty
Applications:
The Com-Power CDN-AF8 is for unshielded cables with single or multiple conductors carrying low current. Available in 2 conductor (AF2), 4 conductor (AF4) and 8 conductor (AF8). The Com-Power CDN-AF8 is supplied with RCA connectors.
The Com-Power CDN-AF8 signal line Coupling / Decoupling Networks (CDN) are for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. As the name implies, the CDNs has both coupling and decoupling networks. The coupling network delivers injected RF common mode current disturbance signals through the various signal conductors to the equipment under test (EUT). The decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling. The image is for reference only. See product specification for details.
The CDN-AF8 is a 150 kHz cdn from Com-Power.
Features:
- For Signal Lines
- Frequency Range - 150 kHz - 80 MHz
- Meets EN 61000-4-6 Requirements
- Individual Calibration
- Two Year Warranty
Applications:
- The Com-Power CDN-AF8 is for unshielded cables with single or multiple conductors carrying low current. Available in 2 conductor (AF2), 4 conductor (AF4) and 8 conductor (AF8). The Com-Power CDN-AF8 is supplied with RCA connectors.
The Com-Power CDN-AF8 signal line Coupling / Decoupling Networks (CDN) are for testing from 150 kHz - 80 MHz according to the EN 61000-4-6 standard for immunity to conducted disturbance induced by radio frequency fields. As the name implies, the CDNs has both coupling and decoupling networks. The coupling network delivers injected RF common mode current disturbance signals through the various signal conductors to the equipment under test (EUT). The decoupling networks are used to insure that the disturbing signals injected on the signal line of the EUT by the coupling networks does not interfere with any the auxiliary equipment (AE) connected to the EUT. Each CDN contains integrated direct capacitive coupling along with a high impedance choke for inductive decoupling.
The image is for reference only. See product specification for details.