Com-Power Corporation Attenuator ATTN-6-100W

Description
The ATTN-6-100W is a attenuator from Com-Power. Features: 6 dB Power 100 Watt DC to 1 GHz The Com-Power ATTN-6-100W is a 6 dB, 100W, DC to 1 GHz power attenuator.
Description
The ATTN-6-100W is a attenuator from Com-Power. Features: 6 dB Power 100 Watt DC to 1 GHz The Com-Power ATTN-6-100W is a 6 dB, 100W, DC to 1 GHz power attenuator.

Suppliers

Company
Product
Description
Supplier Links
Attenuator ATTN-6-100W
The ATTN-6-100W is a attenuator from Com-Power. Features: 6 dB Power 100 Watt DC to 1 GHz The Com-Power ATTN-6-100W is a 6 dB, 100W, DC to 1 GHz power attenuator.

The ATTN-6-100W is a attenuator from Com-Power.

Features:

  • 6 dB Power
  • 100 Watt
  • DC to 1 GHz

The Com-Power ATTN-6-100W is a 6 dB, 100W, DC to 1 GHz power attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number ATTN-6-100W
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o2020008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details