Com-Power Corporation Attenuator ATTN-10-100W

Description
The ATTN-10-100W is an attenuator from Com-Power. Features: 10 dB 100 Watt DC to 1 GHz The Com-Power ATTN-10-100W is a 10 dB, 100W, DC to 1 GHz power attenuator.
Description
The ATTN-10-100W is an attenuator from Com-Power. Features: 10 dB 100 Watt DC to 1 GHz The Com-Power ATTN-10-100W is a 10 dB, 100W, DC to 1 GHz power attenuator.

Suppliers

Company
Product
Description
Supplier Links
Attenuator ATTN-10-100W
The ATTN-10-100W is an attenuator from Com-Power. Features: 10 dB 100 Watt DC to 1 GHz The Com-Power ATTN-10-100W is a 10 dB, 100W, DC to 1 GHz power attenuator.

The ATTN-10-100W is an attenuator from Com-Power.

Features:

  • 10 dB
  • 100 Watt
  • DC to 1 GHz

The Com-Power ATTN-10-100W is a 10 dB, 100W, DC to 1 GHz power attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number ATTN-10-100W
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details