Com-Power Corporation Attenuator ATTN-1-100W

Description
The ATTN-1-100W is an attenuator from Com-Power. Features: 1 dB Power Attenuator 100 Watt DC to 1 GHz The Com-Power ATTN-1-100W is a 1 dB, 100W, DC to 1 GHz power attenuator.
Description
The ATTN-1-100W is an attenuator from Com-Power. Features: 1 dB Power Attenuator 100 Watt DC to 1 GHz The Com-Power ATTN-1-100W is a 1 dB, 100W, DC to 1 GHz power attenuator.

Suppliers

Company
Product
Description
Supplier Links
Attenuator ATTN-1-100W
The ATTN-1-100W is an attenuator from Com-Power. Features: 1 dB Power Attenuator 100 Watt DC to 1 GHz The Com-Power ATTN-1-100W is a 1 dB, 100W, DC to 1 GHz power attenuator.

The ATTN-1-100W is an attenuator from Com-Power.

Features:

  • 1 dB Power Attenuator
  • 100 Watt
  • DC to 1 GHz

The Com-Power ATTN-1-100W is a 1 dB, 100W, DC to 1 GHz power attenuator.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number ATTN-1-100W
Product Name Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details