Columbus McKinnon Corporation Hoists & Rigging Products Electric Wire Rope Hoist and Trolley (Single Reeved) Yale Y80 Series

Description
Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.
Description
Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Suppliers

Company
Product
Description
Supplier Links
Electric Wire Rope Hoist and Trolley (Single Reeved) - Yale Y80 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Electric Wire Rope Hoist and Trolley (Single Reeved)
Yale Y80 Series
Electric Wire Rope Hoist and Trolley (Single Reeved) Yale Y80 Series
Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.

Additional features and benefits include:

  • Lug, Push, Geared or Motorized Trolley
  • Easily accessible control enclosure facilitates maintenance
  • D.C. disc motor brake for smooth braking action
  • High torque, heavy-duty hoist motor for smooth hoisting action
  • Block operated upper limit stop to limit upward hook travel
  • Convenient one-handed pushbutton control for easy operation of all motions
  • 115 volts at push button for operator safety
  • Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.)
  • Improved plow steel pre-formed cable for maximum strength and life
  • Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch
  • Shrouded lower block to help prevent pinched fingers
  • Alloy aluminum gear case and cover is lightweight yet rugged
  • Oil level plug permits easy inspection of oil level
  • Anti-friction bearings throughout for a long lasting hoist drive train
  • Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system
  • Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life
  • Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life
  • Heavy welded steel frame ensures precise fit for long hoisting machinery life
  • Magnetek frequency control drives are available as an option for hoist and trolley.
Supplier's Site
Air Wire Rope Hoist Trolley Yale Y80 Series
Yale Y80 Series Air Wire Rope Hoist and Trolley (Double Reeved). Y80 Series wire rope hoists are ideally suited for virtually any lifting application. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley The heavy-duty wire rope and drum-type hoist line has a steelmounting lug integral with the one-piece welded frame Heavy welded steel frame Powerful drive motor Enclosed oil-bath lubricated drive train Dual brake reliability. Compact design Maximum hook coverage within an existing facility, reducing or eliminating the need for costly rebuilding or remodeling.

Yale Y80 Series Air Wire Rope Hoist and Trolley (Double Reeved). Y80 Series wire rope hoists are ideally suited for virtually any lifting application.

Additional features and benefits include:

  • Lug, Push, Geared or Motorized Trolley
  • The heavy-duty wire rope and drum-type hoist line has a steelmounting lug integral with the one-piece welded frame
  • Heavy welded steel frame
  • Powerful drive motor
  • Enclosed oil-bath lubricated drive train
  • Dual brake reliability.
  • Compact design
  • Maximum hook coverage within an existing facility, reducing or eliminating the need for costly rebuilding or remodeling.
Supplier's Site
Electric Wire Rope Hoist and Trolley (Double Reeved) - Yale Y80 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Electric Wire Rope Hoist and Trolley (Double Reeved)
Yale Y80 Series
Electric Wire Rope Hoist and Trolley (Double Reeved) Yale Y80 Series
Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.

Additional features and benefits include:

  • Lug, Push, Geared or Motorized Trolley
  • Easily accessible control enclosure facilitates maintenance
  • D.C. disc motor brake for smooth braking action
  • High torque, heavy-duty hoist motor for smooth hoisting action
  • Block operated upper limit stop to limit upward hook travel
  • Convenient one-handed pushbutton control for easy operation of all motions
  • 115 volts at push button for operator safety
  • Push-button cable with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.)
  • Improved plow steel pre-formed cable for maximum strength and life
  • Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch
  • Shrouded lower block to help prevent pinched fingers
  • Alloy aluminum gear case and cover is lightweight yet rugged
  • Oil level plug permits easy inspection of oil level
  • Anti-friction bearings throughout for a long lasting hoist drive train
  • Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system
  • Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life
  • Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life
  • Heavy welded steel frame ensures precise fit for long hoisting machinery life
  • Magnetek frequency control drives are available as an option for hoist and trolley.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists Hoists Hoists
Product Number Yale Y80 Series Yale Y80 Series Yale Y80 Series
Product Name Electric Wire Rope Hoist and Trolley (Single Reeved) Air Wire Rope Hoist Trolley Electric Wire Rope Hoist and Trolley (Double Reeved)
Mounting Base/Lug Trolley Base/Lug
Load Hook Single Single Single
Type Electric Pneumatic Electric
Load Capacity 1000 to 10000 lbs (454 to 4535 kg) 2000 to 4000 lbs (907 to 1814 kg) 1000 to 4000 lbs (454 to 1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Chain Hoists Red Rooster TCR-125 / TCR - 250 / TCR-500 WLL ton 0.500 - 5601TCR500DP2 - Certex UK
Specs
Unit Weight 19.8 lbs (9.0 kg)
Load Capacity 1102 lbs (500 kg)
Line Type Chain
View Details
Monorail Air Hoist - EH 40 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3307.0 lbs (1499.8 kg)
View Details
Lever Hoist - 602 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details
Hoists - 170699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 9.8 ft (30 dm)
View Details