Columbus McKinnon Corporation Hoists & Rigging Products Army Type Plain Trolley Hoist Yale Load King LTP2

Description
Yale Load King LTP2 Army Type Plain Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.
Description
Yale Load King LTP2 Army Type Plain Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Army Type Plain Trolley Hoist Yale Load King LTP2
Yale Load King LTP2 Army Type Plain Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist. Additional features and benefits include: Rugged steel loadbars connected directly to hoist frame Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places Standard Load Limiter™ automatic overload protection Plain and geared trolley mounts in capacities from 1/4 to 12 tons Universal tread trolley wheels for operation on sloped or flat flanged beams Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop) Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity. Lifetime warranty Metric rated Made in U.S.A.

Yale Load King LTP2 Army Type Plain Trolley Hoist features the same quality and performance as the LH2 in a compact, low headroom integral trolley mount. Ideal for applications requiring a mobile hoist.

Additional features and benefits include:

  • Rugged steel loadbars connected directly to hoist frame
  • Reduced headroom, side clearances and end approach for easy maneuvering of heavy loads in tight places
  • Standard Load Limiter™ automatic overload protection
  • Plain and geared trolley mounts in capacities from 1/4 to 12 tons
  • Universal tread trolley wheels for operation on sloped or flat flanged beams
  • Standard hand chain drop 2 feet less than lift (example: 8 foot lift hoist has 6 foot hand chain drop)
  • Chain containers, zinc-plated load and hand chain, aluminum unwelded hand chain, Latchlok hooks, bronze hooks, bullard hooks, larger beam trolleys, trolley guards, and units without Load Limiter™ optional, depending on capacity.
  • Lifetime warranty
  • Metric rated
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Yale Load King LTP2
Product Name Army Type Plain Trolley Hoist
Mounting Trolley
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Aluminum Wire Rope Hoist POWERTEX PAPH-S1 WLL ton 1.6 - 9850POWPAPHS1016050 - Certex UK
Specs
Unit Weight 63.4 lbs (28.7 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Cable
View Details
Air Hoist - Profi 10 TI - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Single
View Details
Hoists - 7938707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 4.9 ft (15 dm)
View Details