Product Type: Fixed Axle Top Running End Trucks
Capacity : 7-1/2 Ton
Power Supply: 230-460-575
Control Type: 1-Speed/2-Speed/VFD
Spark-Resistant: No
| Columbus McKinnon Corporation Hoists & Rigging Products | |
|---|---|
| Product Category | End Trucks |
| Product Number | TRFA6090AR2 |
| Product Name | Fixed Axle Top Running End Truck |
| Maximum Load | 7.5 tons (6.8 metric tons) |