- Trained on our vast library of engineering resources.

Ace World Companies Standard End Truck

Suppliers

Company
Product
Description
Supplier Links
 - Standard End Truck - Ace World Companies
Fort Worth, TX, USA
Standard End Truck
Standard End Truck
We offer a full line of standard end trucks for capacities from 3 ton to 50 ton. If you haven't seen just how cost effective our end trucks are, then simply login in to our website and view our pricing. Our online pricing engine will ask you a few questions about your crane and then find the right pair of end trucks for you. It's that easy! Highest maximum wheel loads in the industry Specifically engineered and sized for overhead crane travel applications High strength ASTM A500 Grade B structural tubing All welding is completed prior to machining to ensure perfect wheel alignment Axle bores are line bored in one setup ensuring perfect wheel alignment Rail sweeps and bumpers are included in base price Wheel bearings are sealed lifetime lubricated deep grooved ball bearing exceeding CMAA Class "C" bearing life requirements of 5000 hours Wheels are through hardened flat tread machined (260 BHN) Wheels will run on S or H beams or Patented Track as an option Axles are machined from cold rolled carbon steel Motors are coupled to the gearbox input shaft No risk of oil leaking into motor Rapid replacement of motor without opening gearbox and draining the oil The Ace Drive is a high efficiency helical shaft mounted reducer with torque arm mount and brake-motor Hollow shaft gearbox with resilient torque arm mounting 460/3/60 VAC controls are standard (others optional) All motors are 230/460/3/60 VAC, 60 minute, TENV, class "H" insulation, Klixon, inverter duty Disc brakes are 460/230 VAC set at 50% motor torque and are adjustable

We offer a full line of standard end trucks for capacities from 3 ton to 50 ton. If you haven't seen just how cost effective our end trucks are, then simply login in to our website and view our pricing. Our online pricing engine will ask you a few questions about your crane and then find the right pair of end trucks for you. It's that easy!

  • Highest maximum wheel loads in the industry
  • Specifically engineered and sized for overhead crane travel applications
  • High strength ASTM A500 Grade B structural tubing
  • All welding is completed prior to machining to ensure perfect wheel alignment
  • Axle bores are line bored in one setup ensuring perfect wheel alignment
  • Rail sweeps and bumpers are included in base price
  • Wheel bearings are sealed lifetime lubricated deep grooved ball bearing exceeding CMAA Class "C" bearing life requirements of 5000 hours
  • Wheels are through hardened flat tread machined (260 BHN)
  • Wheels will run on S or H beams or Patented Track as an option
  • Axles are machined from cold rolled carbon steel
  • Motors are coupled to the gearbox input shaft
  • No risk of oil leaking into motor
  • Rapid replacement of motor without opening gearbox and draining the oil
  • The Ace Drive is a high efficiency helical shaft mounted reducer with torque arm mount and brake-motor
  • Hollow shaft gearbox with resilient torque arm mounting
  • 460/3/60 VAC controls are standard (others optional)
  • All motors are 230/460/3/60 VAC, 60 minute, TENV, class "H" insulation, Klixon, inverter duty
  • Disc brakes are 460/230 VAC set at 50% motor torque and are adjustable

Technical Specifications

  Ace World Companies
Product Category End Trucks
Product Number Standard End Truck
Maximum Load 3 to 50 tons (2.72 to 45.36 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Push Type Underhung Bridge Crane - 905524SR - Columbus McKinnon Corporation Hoists & Rigging Products
Columbus McKinnon Corporation Hoists & Rigging Products
Specs
Maximum Load 5 tons (4.54 metric tons)
Type Under Running
View Details
Corner Bearing End Carriages - KLT Series - Demag Cranes & Components
Specs
Type Top Running
Features Motorized
View Details