Columbus McKinnon Corporation Hoists & Rigging Products Electric Wire Rope Hoist and Trolley (Single Reeved) Shaw-Box 800 Series

Description
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.
Description
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Suppliers

Company
Product
Description
Supplier Links
Electric Wire Rope Hoist and Trolley (Single Reeved) - Shaw-Box 800 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Electric Wire Rope Hoist and Trolley (Single Reeved)
Shaw-Box 800 Series
Electric Wire Rope Hoist and Trolley (Single Reeved) Shaw-Box 800 Series
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.

Additional features and benefits include:

  • Lug, Push, Geared or Motorized Trolley
  • Easily accessible control enclosure facilitates maintenance
  • D.C. disc motor brake for smooth braking action
  • High torque, heavy-duty hoist motor for smooth hoisting action
  • Block operated upper limit stop to limit upward hook travel
  • Convenient one-handed pushbutton control for easy operation of all motions
  • 115 volts at push button for operator safety
  • Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.)
  • Improved plow steel pre-formed cable for maximum strength and life
  • Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch
  • Shrouded lower block to help prevent pinched fingers
  • Alloy aluminum gear case and cover is lightweight yet rugged
  • Oil level plug permits easy inspection of oil level
  • Anti-friction bearings throughout for a long lasting hoist drive train
  • Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system
  • Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life
  • Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life
  • Heavy welded steel frame ensures precise fit for long hoisting machinery life
  • Magnetek frequency control drives are available as an option for hoist and trolley.
Supplier's Site
Air Wire Rope Hoist and Trolley (Single Reeved) - Shaw-Box 800 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Air Wire Rope Hoist and Trolley (Single Reeved)
Shaw-Box 800 Series
Air Wire Rope Hoist and Trolley (Single Reeved) Shaw-Box 800 Series
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load brake holds the load and provides controlled lowering. Anti-friction bearings throughout. Deep grooved, large diameter rope drum which stores rated lift of hoist without overwrap. Shrouded lower block with full swiveling forged steel hook with hook latch. Air mufflers standard. Spark-Resistant feature is an available option.

Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.

Additional features and benefits include:

  • Powerful 8 blade crane type vane air motor is especially desinged for high torque operation.
  • Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable.
  • Block operated upper limit switch standard. Two position geared limit switch available as an option.
  • Three reduction helical and spur gearing, precision cut and heat treated.
  • Lubrication is oil splash type in sealed gear case.
  • Weston type mechanical load brake holds the load and provides controlled lowering.
  • Anti-friction bearings throughout.
  • Deep grooved, large diameter rope drum which stores rated lift of hoist without overwrap.
  • Shrouded lower block with full swiveling forged steel hook with hook latch.
  • Air mufflers standard.
  • Spark-Resistant feature is an available option.
Supplier's Site
Electric Wire Rope Hoist and Trolley (Double Reeved) - Shaw-Box 800 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Electric Wire Rope Hoist and Trolley (Double Reeved)
Shaw-Box 800 Series
Electric Wire Rope Hoist and Trolley (Double Reeved) Shaw-Box 800 Series
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch Shrouded lower block to help prevent pinched fingers Alloy aluminum gear case and cover is lightweight yet rugged Oil level plug permits easy inspection of oil level Anti-friction bearings throughout for a long lasting hoist drive train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life Heavy welded steel frame ensures precise fit for long hoisting machinery life Magnetek frequency control drives are available as an option for hoist and trolley.

Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill.

Additional features and benefits include:

  • Lug, Push, Geared or Motorized Trolley
  • Easily accessible control enclosure facilitates maintenance
  • D.C. disc motor brake for smooth braking action
  • High torque, heavy-duty hoist motor for smooth hoisting action
  • Block operated upper limit stop to limit upward hook travel
  • Convenient one-handed pushbutton control for easy operation of all motions
  • 115 volts at push button for operator safety
  • Push-button cable with built in strain reliever cable as used on single speed hoist applications(All others use a separate steel strain reliever cable.)
  • Improved plow steel pre-formed cable for maximum strength and life
  • Full-swiveling, heat-treated forged an existing facility, reducing or steel hook with spring loaded latch
  • Shrouded lower block to help prevent pinched fingers
  • Alloy aluminum gear case and cover is lightweight yet rugged
  • Oil level plug permits easy inspection of oil level
  • Anti-friction bearings throughout for a long lasting hoist drive train
  • Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system
  • Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life
  • Deep grooved, large diameter rope drum helps prevent rope mounting from an overhead structure, or with any of our overwrap for longer wire rope life
  • Heavy welded steel frame ensures precise fit for long hoisting machinery life
  • Magnetek frequency control drives are available as an option for hoist and trolley.
Supplier's Site
Air Wire Rope Hoist and Trolley (Double Reeved) - Shaw-Box 800 Series - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Air Wire Rope Hoist and Trolley (Double Reeved)
Shaw-Box 800 Series
Air Wire Rope Hoist and Trolley (Double Reeved) Shaw-Box 800 Series
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially desinged for high torque operation. Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load brake holds the load and provides controlled lowering. Anti-friction bearings throughout. Deep grooved, large diameter rope drum which stores rated lift of hoist without overwrap. Shrouded lower block with full swiveling forged steel hook with hook latch. Air mufflers standard. Spark-Resistant feature is an available option.

Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist.

Additional features and benefits include:

  • Powerful 8 blade crane type vane air motor is especially desinged for high torque operation.
  • Pendant throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable.
  • Block operated upper limit switch standard. Two position geared limit switch available as an option.
  • Three reduction helical and spur gearing, precision cut and heat treated.
  • Lubrication is oil splash type in sealed gear case.
  • Weston type mechanical load brake holds the load and provides controlled lowering.
  • Anti-friction bearings throughout.
  • Deep grooved, large diameter rope drum which stores rated lift of hoist without overwrap.
  • Shrouded lower block with full swiveling forged steel hook with hook latch.
  • Air mufflers standard.
  • Spark-Resistant feature is an available option.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists Hoists Hoists Hoists
Product Number Shaw-Box 800 Series Shaw-Box 800 Series Shaw-Box 800 Series Shaw-Box 800 Series
Product Name Electric Wire Rope Hoist and Trolley (Single Reeved) Air Wire Rope Hoist and Trolley (Single Reeved) Electric Wire Rope Hoist and Trolley (Double Reeved) Air Wire Rope Hoist and Trolley (Double Reeved)
Mounting Base/Lug Trolley Base/Lug Trolley
Load Hook Single Single Single Single
Type Electric Pneumatic Electric Pneumatic
Load Capacity 2000 to 10000 lbs (907 to 4535 kg) 2000 to 10000 lbs (907 to 4535 kg) 1000 to 4000 lbs (454 to 1814 kg) 2000 to 4000 lbs (907 to 1814 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Hoist - AS7 Wire Rope Hoist - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Air Chain Hoists Red Rooster TMH-series WLL ton 15 - 5601TMH15000C5 - Certex UK
Specs
Unit Weight 617.4 lbs (280.0 kg)
Load Capacity 33069 lbs (14997 kg)
Line Type Chain
View Details
Ultra-low Monorail Hoist - UH 1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 364.0 lbs (165.1 kg)
View Details
Hoists - 2542623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details