Columbus McKinnon Corporation Hoists & Rigging Products Lever Hoist Puller Series

Description
The CM Puller features a heavy-duty design for pulling, lifting, dragging, and stretching construction and industrial applications. The Puller is built for ease of use, ease of maintenance and long life. Additional features and benefits include: Tough aluminum alloy construction and powder coat finish Weatherproof for outdoor service Simple construction with fewer parts for ease of maintenance and lower inventories Hoistaloy hardened steel link type load chain for strength, long wear life and flexibility Weatherized Weston-type automatic braking system for positive load control Easy, one-hand operation and control - only 58 pounds of pull required for 3/4 ton model capacity Forged upper and lower hooks with latches standard Free wheeling for fast and easy attachment to load Upper and lower Latchlok hooks available for all capacities Optional Load Limiter™ protection device stops transmission of lever forces protecting against dangerous overload Optional anchor sling simplifies attachment to allow anchor hook to swivel in tight space applications (3/4 & 1-1/2 ton units only) Optional Load Sentry™ warns of overload condition Optional zinc-plated chain available Unlimited lift Lifetime warranty Metric rated Made in U.S.A.
Description
The CM Puller features a heavy-duty design for pulling, lifting, dragging, and stretching construction and industrial applications. The Puller is built for ease of use, ease of maintenance and long life. Additional features and benefits include: Tough aluminum alloy construction and powder coat finish Weatherproof for outdoor service Simple construction with fewer parts for ease of maintenance and lower inventories Hoistaloy hardened steel link type load chain for strength, long wear life and flexibility Weatherized Weston-type automatic braking system for positive load control Easy, one-hand operation and control - only 58 pounds of pull required for 3/4 ton model capacity Forged upper and lower hooks with latches standard Free wheeling for fast and easy attachment to load Upper and lower Latchlok hooks available for all capacities Optional Load Limiter™ protection device stops transmission of lever forces protecting against dangerous overload Optional anchor sling simplifies attachment to allow anchor hook to swivel in tight space applications (3/4 & 1-1/2 ton units only) Optional Load Sentry™ warns of overload condition Optional zinc-plated chain available Unlimited lift Lifetime warranty Metric rated Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist Puller Series
The CM Puller features a heavy-duty design for pulling, lifting, dragging, and stretching construction and industrial applications. The Puller is built for ease of use, ease of maintenance and long life. Additional features and benefits include: Tough aluminum alloy construction and powder coat finish Weatherproof for outdoor service Simple construction with fewer parts for ease of maintenance and lower inventories Hoistaloy hardened steel link type load chain for strength, long wear life and flexibility Weatherized Weston-type automatic braking system for positive load control Easy, one-hand operation and control - only 58 pounds of pull required for 3/4 ton model capacity Forged upper and lower hooks with latches standard Free wheeling for fast and easy attachment to load Upper and lower Latchlok hooks available for all capacities Optional Load Limiter™ protection device stops transmission of lever forces protecting against dangerous overload Optional anchor sling simplifies attachment to allow anchor hook to swivel in tight space applications (3/4 & 1-1/2 ton units only) Optional Load Sentry™ warns of overload condition Optional zinc-plated chain available Unlimited lift Lifetime warranty Metric rated Made in U.S.A.

The CM Puller features a heavy-duty design for pulling, lifting, dragging, and stretching construction and industrial applications. The Puller is built for ease of use, ease of maintenance and long life.

Additional features and benefits include:

  • Tough aluminum alloy construction and powder coat finish
  • Weatherproof for outdoor service
  • Simple construction with fewer parts for ease of maintenance and lower inventories
  • Hoistaloy hardened steel link type load chain for strength, long wear life and flexibility
  • Weatherized Weston-type automatic braking system for positive load control
  • Easy, one-hand operation and control - only 58 pounds of pull required for 3/4 ton model capacity
  • Forged upper and lower hooks with latches standard
  • Free wheeling for fast and easy attachment to load
  • Upper and lower Latchlok hooks available for all capacities
  • Optional Load Limiter™ protection device stops transmission of lever forces protecting against dangerous overload
  • Optional anchor sling simplifies attachment to allow anchor hook to swivel in tight space applications (3/4 & 1-1/2 ton units only)
  • Optional Load Sentry™ warns of overload condition
  • Optional zinc-plated chain available
  • Unlimited lift
  • Lifetime warranty
  • Metric rated
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Puller Series
Product Name Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 0.25 - 500500030600880 - Certex UK
Specs
Unit Weight 9.4 lbs (4.3 kg)
Load Capacity 551 lbs (250 kg)
Line Type Chain
View Details
Hydraulic Hoist - 37 TI-H - J.D. Neuhaus
Specs
Mounting Hook
Load Hook Single
Unit Weight 2123.0 lbs (962.8 kg)
View Details
Electric Hoist - Shaw-Box SK Wire Rope Hoist - Columbus McKinnon Corporation
Specs
Type Electric
Line Type Cable
View Details
Hoists - 7938707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 4.9 ft (15 dm)
View Details