Columbus McKinnon Corporation Hoists & Rigging Products Electric Chain Hoist Lodestar VS Series

Description
With the Lodestar VS, Columbus McKinnon made this iconic hoist better than ever, combining the Lodestar's industry-leading design with the best-in-class features of Magnetek's premier variable frequency drives. Equipped with the Magnetek IMPULSE® G+ Mini drive, the Lodestar VS features CM HI-Tech™ (Hoist Interface Technology) - one of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech gives operators the ability to quickly and easily adjust hoist speed and performance parameters to deliver the precision load control your application demands. Benefits & Features CM HI-Tech™ (HOIST INTERFACE TECHNOLOGY) One of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech is designed for ease of use, allowing you to choose the control method of the hoist as well as the maximum, minimum and, if applicable, medium speed of the hoist. Compatible with Windows XP SP3, Windows Vista and Windows 7, 8 and 10. See brochure for additional information. LESS MAINTENANCE & EASY INSPECTION Brake location allows for quick access and easy inspection. Lifetime grease-lubricated Gear Box means no oil change out is required. Precision gears provide better wear and longer life. Clutch located outside the Gear Box allows for easy access which eliminates the need for complete disassembly and reduces downtime. IMPROVED SERVICEABILITY Easy access to the Clutch, Motor, Electrical Control Panel and Brake Assembly. LONG SERVICE LIFE Heavy-duty DC brake is designed for a long service life. Lifetime grease-lubricated Gear Box and helical gearing ensures better wear and smooth operation. Heavy-duty rated motor. QUIET OPERATION 80% reduction in sound pressure as compared to the classic Lodestar. IMPROVED LOAD SAFETY Clutch is located outside the load path, preventing slipping of the load in an overload condition when the brake is not powered. LONG CHAIN LIFE 5-Pocket Lift Wheel provides excellent chain and lift wheel engagement for smoother lifting and reduced vibration, equating to less wear and a longer chain life. Zinc plating protects chain from environmental conditions. EASY ACCESS CONTROL PANEL Finger-safe wiring and plug-and-play connectors on the Control Panel allow for quick voltage change, easy access to terminal strips and simple fuse installation. ZINC-PLATED LOAD CHAIN Designed and manufactured in the USA by Columbus McKinnon. Zinc-plated Star Grade load chain protects against corrosion. EXCEEDS H4 REQUIREMENTS Lodestar exceeds H4 requirements. Engineered for high duty cycles and the toughest applications. ECO-FRIENDLY Lifetime grease-lubricated Gear Box means no changing and disposing of hazardous oil. Documented RoHS compliance. Shipped in boxes made of recycled material. METRIC RATED LIFETIME WARRANTY The industry's best warranty against manufacturing and material defects. FABRIC CHAIN CONTAINER Standard up to 20 ft. lift.
Description
With the Lodestar VS, Columbus McKinnon made this iconic hoist better than ever, combining the Lodestar's industry-leading design with the best-in-class features of Magnetek's premier variable frequency drives. Equipped with the Magnetek IMPULSE® G+ Mini drive, the Lodestar VS features CM HI-Tech™ (Hoist Interface Technology) - one of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech gives operators the ability to quickly and easily adjust hoist speed and performance parameters to deliver the precision load control your application demands. Benefits & Features CM HI-Tech™ (HOIST INTERFACE TECHNOLOGY) One of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech is designed for ease of use, allowing you to choose the control method of the hoist as well as the maximum, minimum and, if applicable, medium speed of the hoist. Compatible with Windows XP SP3, Windows Vista and Windows 7, 8 and 10. See brochure for additional information. LESS MAINTENANCE & EASY INSPECTION Brake location allows for quick access and easy inspection. Lifetime grease-lubricated Gear Box means no oil change out is required. Precision gears provide better wear and longer life. Clutch located outside the Gear Box allows for easy access which eliminates the need for complete disassembly and reduces downtime. IMPROVED SERVICEABILITY Easy access to the Clutch, Motor, Electrical Control Panel and Brake Assembly. LONG SERVICE LIFE Heavy-duty DC brake is designed for a long service life. Lifetime grease-lubricated Gear Box and helical gearing ensures better wear and smooth operation. Heavy-duty rated motor. QUIET OPERATION 80% reduction in sound pressure as compared to the classic Lodestar. IMPROVED LOAD SAFETY Clutch is located outside the load path, preventing slipping of the load in an overload condition when the brake is not powered. LONG CHAIN LIFE 5-Pocket Lift Wheel provides excellent chain and lift wheel engagement for smoother lifting and reduced vibration, equating to less wear and a longer chain life. Zinc plating protects chain from environmental conditions. EASY ACCESS CONTROL PANEL Finger-safe wiring and plug-and-play connectors on the Control Panel allow for quick voltage change, easy access to terminal strips and simple fuse installation. ZINC-PLATED LOAD CHAIN Designed and manufactured in the USA by Columbus McKinnon. Zinc-plated Star Grade load chain protects against corrosion. EXCEEDS H4 REQUIREMENTS Lodestar exceeds H4 requirements. Engineered for high duty cycles and the toughest applications. ECO-FRIENDLY Lifetime grease-lubricated Gear Box means no changing and disposing of hazardous oil. Documented RoHS compliance. Shipped in boxes made of recycled material. METRIC RATED LIFETIME WARRANTY The industry's best warranty against manufacturing and material defects. FABRIC CHAIN CONTAINER Standard up to 20 ft. lift.

Suppliers

Company
Product
Description
Supplier Links
Electric Chain Hoist Lodestar VS Series
With the Lodestar VS, Columbus McKinnon made this iconic hoist better than ever, combining the Lodestar's industry-leading design with the best-in-class features of Magnetek's premier variable frequency drives. Equipped with the Magnetek IMPULSE® G+ Mini drive, the Lodestar VS features CM HI-Tech™ (Hoist Interface Technology) - one of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech gives operators the ability to quickly and easily adjust hoist speed and performance parameters to deliver the precision load control your application demands. Benefits & Features CM HI-Tech™ (HOIST INTERFACE TECHNOLOGY) One of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech is designed for ease of use, allowing you to choose the control method of the hoist as well as the maximum, minimum and, if applicable, medium speed of the hoist. Compatible with Windows XP SP3, Windows Vista and Windows 7, 8 and 10. See brochure for additional information. LESS MAINTENANCE & EASY INSPECTION Brake location allows for quick access and easy inspection. Lifetime grease-lubricated Gear Box means no oil change out is required. Precision gears provide better wear and longer life. Clutch located outside the Gear Box allows for easy access which eliminates the need for complete disassembly and reduces downtime. IMPROVED SERVICEABILITY Easy access to the Clutch, Motor, Electrical Control Panel and Brake Assembly. LONG SERVICE LIFE Heavy-duty DC brake is designed for a long service life. Lifetime grease-lubricated Gear Box and helical gearing ensures better wear and smooth operation. Heavy-duty rated motor. QUIET OPERATION 80% reduction in sound pressure as compared to the classic Lodestar. IMPROVED LOAD SAFETY Clutch is located outside the load path, preventing slipping of the load in an overload condition when the brake is not powered. LONG CHAIN LIFE 5-Pocket Lift Wheel provides excellent chain and lift wheel engagement for smoother lifting and reduced vibration, equating to less wear and a longer chain life. Zinc plating protects chain from environmental conditions. EASY ACCESS CONTROL PANEL Finger-safe wiring and plug-and-play connectors on the Control Panel allow for quick voltage change, easy access to terminal strips and simple fuse installation. ZINC-PLATED LOAD CHAIN Designed and manufactured in the USA by Columbus McKinnon. Zinc-plated Star Grade load chain protects against corrosion. EXCEEDS H4 REQUIREMENTS Lodestar exceeds H4 requirements. Engineered for high duty cycles and the toughest applications. ECO-FRIENDLY Lifetime grease-lubricated Gear Box means no changing and disposing of hazardous oil. Documented RoHS compliance. Shipped in boxes made of recycled material. METRIC RATED LIFETIME WARRANTY The industry's best warranty against manufacturing and material defects. FABRIC CHAIN CONTAINER Standard up to 20 ft. lift.

With the Lodestar VS, Columbus McKinnon made this iconic hoist better than ever, combining the Lodestar's industry-leading design with the best-in-class features of Magnetek's premier variable frequency drives.

Equipped with the Magnetek IMPULSE® G+ Mini drive, the Lodestar VS features CM HI-Tech™ (Hoist Interface Technology) - one of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech gives operators the ability to quickly and easily adjust hoist speed and performance parameters to deliver the precision load control your application demands.

Benefits & Features

CM HI-Tech™ (HOIST INTERFACE TECHNOLOGY)
One of the easiest to use computer interfaces on the market developed exclusively by Columbus McKinnon. CM HI-Tech is designed for ease of use, allowing you to choose the control method of the hoist as well as the maximum, minimum and, if applicable, medium speed of the hoist. Compatible with Windows XP SP3, Windows Vista and Windows 7, 8 and 10. See brochure for additional information.

LESS MAINTENANCE & EASY INSPECTION

  • Brake location allows for quick access and easy inspection.
  • Lifetime grease-lubricated Gear Box means no oil change out is required. Precision gears provide better wear and longer life.
  • Clutch located outside the Gear Box allows for easy access which eliminates the need for complete disassembly and reduces downtime.

IMPROVED SERVICEABILITY
Easy access to the Clutch, Motor, Electrical Control Panel and Brake Assembly.

LONG SERVICE LIFE

  • Heavy-duty DC brake is designed for a long service life.
  • Lifetime grease-lubricated Gear Box and helical gearing ensures better wear and smooth operation.
  • Heavy-duty rated motor.

QUIET OPERATION
80% reduction in sound pressure as compared to the classic Lodestar.

IMPROVED LOAD SAFETY
Clutch is located outside the load path, preventing slipping of the load in an overload condition when the brake is not powered.

LONG CHAIN LIFE
5-Pocket Lift Wheel provides excellent chain and lift wheel engagement for smoother lifting and reduced vibration, equating to less wear and a longer chain life. Zinc plating protects chain from environmental conditions.

EASY ACCESS CONTROL PANEL
Finger-safe wiring and plug-and-play connectors on the Control Panel allow for quick voltage change, easy access to terminal strips and simple fuse installation.

ZINC-PLATED LOAD CHAIN
Designed and manufactured in the USA by Columbus McKinnon. Zinc-plated Star Grade load chain protects against corrosion.

EXCEEDS H4 REQUIREMENTS
Lodestar exceeds H4 requirements. Engineered for high duty cycles and the toughest applications.

ECO-FRIENDLY
Lifetime grease-lubricated Gear Box means no changing and disposing of hazardous oil. Documented RoHS compliance. Shipped in boxes made of recycled material.

METRIC RATED

LIFETIME WARRANTY
The industry's best warranty against manufacturing and material defects.

FABRIC CHAIN CONTAINER
Standard up to 20 ft. lift.

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Lodestar VS Series
Product Name Electric Chain Hoist
Mounting Hook
Load Hook Single
Type Electric
Unlock Full Specs
to access all available technical data

Similar Products

TRALIFT Hand Chain Block WLL ton 2 - 500100200300210 - Certex UK
Specs
Load Capacity 4409 lbs (2000 kg)
Line Type Chain
View Details
Big Bag Handling Air Hoist - BBH-1000-1 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 286.6 lbs (130.0 kg)
View Details
Lever Hoist - Bandit - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
Line Type Chain
View Details
Hoists - 170701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 19.7 ft (60 dm)
View Details