Advance Lifts, Inc. Double Wide Lift Table PDW-9622

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDW-9622 is a double wide lift table designed for heavy loads and wider platforms, featuring a second set of legs for added strength and a patented Platform Centering Device for smooth operation. It has a baseframe size of 48 x 36 in., a lowered height of 8.5 in., and a raised height of 30.5 in., with a maximum end load capacity of 8,400 lbs. and side load capacity of 4,500 lbs. The unit is powered by a 1.5 HP motor, has an approximate raise time of 44 seconds, and weighs 1,120 lbs. shipping. All controllers are UL listed, the housing has a baked enamel finish, cylinders are machine grade with clear return lines, pressure hoses are double wire braid with JIC fittings, reservoirs are mild steel, and the unit conforms to applicable ANSI codes. ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The PDW-9622 is a double wide lift table designed for heavy loads and wider platforms, featuring a second set of legs for added strength and a patented Platform Centering Device for smooth operation. It has a baseframe size of 48 x 36 in., a lowered height of 8.5 in., and a raised height of 30.5 in., with a maximum end load capacity of 8,400 lbs. and side load capacity of 4,500 lbs. The unit is powered by a 1.5 HP motor, has an approximate raise time of 44 seconds, and weighs 1,120 lbs. shipping. All controllers are UL listed, the housing has a baked enamel finish, cylinders are machine grade with clear return lines, pressure hoses are double wire braid with JIC fittings, reservoirs are mild steel, and the unit conforms to applicable ANSI codes. ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PDW-9622 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PDW-9622
Double Wide Lift Table PDW-9622
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PDW-9622
Product Name Double Wide Lift Table
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 36 to 60 inch (914 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-35486-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 48 inch (1219 mm)
View Details
Double Long Lift Table - PEDL-11848 - Advance Lifts, Inc.
Specs
Capacity 11800 lbs (5351 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16046 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 46 inch (1168 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Single Scissor Lift Table - P-2548 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details