Columbus McKinnon Corporation Hoists & Rigging Products Hand Chain Hoist Chester AM Hook Type

Description
The Chester Model Hook Type Hoist is a cost efficient manual chain hoist ideal for standard industrial duty, standby maintenance or in locations where electrical power is not available. Lightweight and portable, these hoists are exceptionally versatile in both indoor or outdoor applications. Additional features and benfits include: Light in weight for easy portability Durable steel frame with heat treated load bearing components Economical in both purchase price and parts replacement Rugged steel gear 4 to 1 design factor for optimum strength at load bearing points Metric capacity Strong steel gear and handwheel covers for impact resistance and durability Forged steel hooks Simple assembly & low-maintenance features Load tested before shipment Optional Load Limiter™™ available
Description
The Chester Model Hook Type Hoist is a cost efficient manual chain hoist ideal for standard industrial duty, standby maintenance or in locations where electrical power is not available. Lightweight and portable, these hoists are exceptionally versatile in both indoor or outdoor applications. Additional features and benfits include: Light in weight for easy portability Durable steel frame with heat treated load bearing components Economical in both purchase price and parts replacement Rugged steel gear 4 to 1 design factor for optimum strength at load bearing points Metric capacity Strong steel gear and handwheel covers for impact resistance and durability Forged steel hooks Simple assembly & low-maintenance features Load tested before shipment Optional Load Limiter™™ available

Suppliers

Company
Product
Description
Supplier Links
Hand Chain Hoist Chester AM Hook Type
The Chester Model Hook Type Hoist is a cost efficient manual chain hoist ideal for standard industrial duty, standby maintenance or in locations where electrical power is not available. Lightweight and portable, these hoists are exceptionally versatile in both indoor or outdoor applications. Additional features and benfits include: Light in weight for easy portability Durable steel frame with heat treated load bearing components Economical in both purchase price and parts replacement Rugged steel gear 4 to 1 design factor for optimum strength at load bearing points Metric capacity Strong steel gear and handwheel covers for impact resistance and durability Forged steel hooks Simple assembly & low-maintenance features Load tested before shipment Optional Load Limiter™™ available

The Chester Model Hook Type Hoist is a cost efficient manual chain hoist ideal for standard industrial duty, standby maintenance or in locations where electrical power is not available. Lightweight and portable, these hoists are exceptionally versatile in both indoor or outdoor applications.

Additional features and benfits include:

  • Light in weight for easy portability
  • Durable steel frame with heat treated load bearing components
  • Economical in both purchase price and parts replacement
  • Rugged steel gear
  • 4 to 1 design factor for optimum strength at load bearing points
  • Metric capacity
  • Strong steel gear and handwheel covers for impact resistance and durability
  • Forged steel hooks
  • Simple assembly & low-maintenance features
  • Load tested before shipment
  • Optional Load Limiter™™ available
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category Hoists
Product Number Chester AM Hook Type
Product Name Hand Chain Hoist
Mounting Hook
Unlock Full Specs
to access all available technical data

Similar Products

Hand Chain Hoist - LHH-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type HandChain
Load Capacity 1000 to 10000 lbs (454 to 4535 kg)
View Details
Chain Block POWERTEX PCB-S2 with Corolim® Chain WLL ton 5 - 500100500300230 - Certex UK
Specs
Unit Weight 81.8 lbs (37.1 kg)
Load Capacity 11023 lbs (4999 kg)
Line Type Chain
View Details
Air Hoist - M 63 D - J.D. Neuhaus
Specs
Features Brake
Mounting Hook; Trolley (optional feature)
Load Hook Double / Twin
View Details
Hoists - 2542615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 3.3 ft (10 dm)
View Details