Positech Corporation Conco Articulated Jib Lifter AJL665-9

Description
The Conco® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional articulated jib and balancer but the part handling requires the gentle touch of a pneumatic balancer. The articulated design allows for reach in and around obstructions that the conventional jib does not allow.
Description
The Conco® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional articulated jib and balancer but the part handling requires the gentle touch of a pneumatic balancer. The articulated design allows for reach in and around obstructions that the conventional jib does not allow.
Datasheet
Datasheet Summary
Powered by GS/AI

The Conco Articulated Jib Lifter AJL665-9 is designed for both horizontal and vertical positioning, featuring an air balancer integrated into the second arm. It is suitable for applications where headroom is limited, allowing access to hard-to-reach areas. The jib lifter has a capacity of 665 lbs (302 kg) and a reach of 9 feet (2.74 m), with a consistent lift height of 60 inches (1.52 m). Standard features include 360° continuous rotation at both primary and secondary joints, a threaded interface at the end of the cable, and a safety latch hook at the end of the chain. The secondary arm can be mounted above the primary arm for low overhead clearance applications, and leveling bolts are included to minimize drift. The device operates without the need for an air lubricator and is controlled via a pistol grip metering valve for vertical lift. Optional features enhance functionality, including caliper disc brakes, adjustable friction brakes, and various mounting options such as overhead, trolley, pedestal, wall mount, or mobile base. The AJL665-9 requires 100 psi of clean, dry air to operate at its rated capacity.

Datasheet Summary
Powered by GS/AI

The Conco Articulated Jib Lifter AJL665-9 is designed for both horizontal and vertical positioning, featuring an air balancer integrated into the second arm. It is suitable for applications where headroom is limited, allowing access to hard-to-reach areas. The jib lifter has a capacity of 665 lbs (302 kg) and a reach of 9 feet (2.74 m), with a consistent lift height of 60 inches (1.52 m). Standard features include 360° continuous rotation at both primary and secondary joints, a threaded interface at the end of the cable, and a safety latch hook at the end of the chain. The secondary arm can be mounted above the primary arm for low overhead clearance applications, and leveling bolts are included to minimize drift. The device operates without the need for an air lubricator and is controlled via a pistol grip metering valve for vertical lift. Optional features enhance functionality, including caliper disc brakes, adjustable friction brakes, and various mounting options such as overhead, trolley, pedestal, wall mount, or mobile base. The AJL665-9 requires 100 psi of clean, dry air to operate at its rated capacity.

Suppliers

Company
Product
Description
Supplier Links
Conco Articulated Jib Lifter - AJL665-9 - Positech Corporation
Laurens, IA, USA
Conco Articulated Jib Lifter
AJL665-9
Conco Articulated Jib Lifter AJL665-9
The Conco® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional articulated jib and balancer but the part handling requires the gentle touch of a pneumatic balancer. The articulated design allows for reach in and around obstructions that the conventional jib does not allow.

The Conco® Articulated Jib Lifter 665 is an articulating jib designed for both horizontal and vertical positioning, with an air balancer built into the second arm. This articulating jib is ideal for reaching into inaccessible areas where headroom limitations preclude the use of a conventional articulated jib and balancer but the part handling requires the gentle touch of a pneumatic balancer. The articulated design allows for reach in and around obstructions that the conventional jib does not allow.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Industrial Cranes
Product Number AJL665-9
Product Name Conco Articulated Jib Lifter
Features Rotating; Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.4 - 6015PGRM23 - Certex UK
Specs
Type Gantry Crane
Capacity 0.4409 tons (0.4000 metric tons)
View Details
Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
EP Series 1/2 Ton Free Standing Jib Cranes - DRA1-18-12 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 0.5000 tons (0.4536 metric tons)
View Details