Demag Cranes & Components Full-Gantry Cranes EVPE

Description
CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a traveling bridge. The cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry cranes: load capacities up to 12.5 tons, spans up to 98 ft. Double-girder semi-gantry cranes: load capacities up to 50 tons, spans up to 115 ft. Double-girder full-gantry cranes can include standard access ladder, maintenance walkway, and hoist trolley maintenance platform. Optional radio controls Can be equipped with 2 hoists or 2 trolleys Outdoor package with wind safety system to monitor outdoor operation Optional rail clamp that locks the crane to prevent damage in stormy conditions Modular design Contact us for additional options and customized system integration
Datasheet
Description
CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a traveling bridge. The cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry cranes: load capacities up to 12.5 tons, spans up to 98 ft. Double-girder semi-gantry cranes: load capacities up to 50 tons, spans up to 115 ft. Double-girder full-gantry cranes can include standard access ladder, maintenance walkway, and hoist trolley maintenance platform. Optional radio controls Can be equipped with 2 hoists or 2 trolleys Outdoor package with wind safety system to monitor outdoor operation Optional rail clamp that locks the crane to prevent damage in stormy conditions Modular design Contact us for additional options and customized system integration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full-Gantry Cranes - EVPE - Demag Cranes & Components
Cleveland, OH, USA
Full-Gantry Cranes
EVPE
Full-Gantry Cranes EVPE
CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a traveling bridge. The cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas. Single-girder semi-gantry cranes: load capacities up to 12.5 tons, spans up to 98 ft. Double-girder semi-gantry cranes: load capacities up to 50 tons, spans up to 115 ft. Double-girder full-gantry cranes can include standard access ladder, maintenance walkway, and hoist trolley maintenance platform. Optional radio controls Can be equipped with 2 hoists or 2 trolleys Outdoor package with wind safety system to monitor outdoor operation Optional rail clamp that locks the crane to prevent damage in stormy conditions Modular design Contact us for additional options and customized system integration

CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS

Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure which, together with the legs at either end, forms a traveling bridge. The cranes run on ground-level rails instead of elevated crane runways and power is supplied via a cable reel that is fitted to a leg. Full-gantry cranes are particularly effective for outdoor operation in storage yards and loading areas.

  • Single-girder semi-gantry cranes: load capacities up to 12.5 tons, spans up to 98 ft.
  • Double-girder semi-gantry cranes: load capacities up to 50 tons, spans up to 115 ft.
  • Double-girder full-gantry cranes can include standard access ladder, maintenance walkway, and hoist trolley maintenance platform.
  • Optional radio controls
  • Can be equipped with 2 hoists or 2 trolleys
  • Outdoor package with wind safety system to monitor outdoor operation
  • Optional rail clamp that locks the crane to prevent damage in stormy conditions

Modular design

  • Contact us for additional options and customized system integration
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Industrial Cranes
Product Number EVPE
Product Name Full-Gantry Cranes
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry crane, Porta Gantry Rapide 250-1000 kg WLL ton 0.5 - 6015PGRS20 - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Process Cranes for Steel Production/Foundries -  - Demag Cranes & Components
Specs
Features Wheels; Pendant (optional feature); Motorized Motion
Type Bridge / Overhead Crane
View Details