Product Type: Under Running Channel Type End Trucks
Flange Range: 4" - 6.25"
Product Group: Crane Components
Mounting Type: Underhung
| Columbus McKinnon Corporation Hoists & Rigging Products | |
|---|---|
| Product Category | End Trucks |
| Product Number | 905525S |
| Product Name | Underhung End Truck |
| Type | Under Running |