Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Spark Resistant Wheels
Product Type: Under Running Channel Type End Trucks
Capacity : 5 Ton Type : Push Flange Range: 4" - 6.25" Spark-Resistant: Yes Additional features and benefits include:
Maximum bridge span up to 30"
Economically priced
Heavy steel angle construction
Bolted steel safety lugs standard
Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam
Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Spark Resistant Wheels
Product Type: Under Running Channel Type End Trucks
Capacity : 5 Ton
Type : Push
Flange Range: 4" - 6.25"
Spark-Resistant: Yes
Additional features and benefits include:
- Maximum bridge span up to 30"
- Economically priced
- Heavy steel angle construction
- Bolted steel safety lugs standard
- Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam