Columbus McKinnon Corporation Hoists & Rigging Products Push Type Underhung Bridge Crane 905368W1

Description
Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Forged Steel Wheels Product Type: Under Running Channel Type End Trucks Capacity : 3 Ton Type : Push Flange Range: 5-1/2" - 8" Span: 36' Additional features and benefits include: Maximum bridge span up to 30" Economically priced Heavy steel angle construction Bolted steel safety lugs standard Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam
Description
Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Forged Steel Wheels Product Type: Under Running Channel Type End Trucks Capacity : 3 Ton Type : Push Flange Range: 5-1/2" - 8" Span: 36' Additional features and benefits include: Maximum bridge span up to 30" Economically priced Heavy steel angle construction Bolted steel safety lugs standard Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam

Suppliers

Company
Product
Description
Supplier Links
Push Type Underhung Bridge Crane - 905368W1 - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
Push Type Underhung Bridge Crane
905368W1
Push Type Underhung Bridge Crane 905368W1
Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Forged Steel Wheels Product Type: Under Running Channel Type End Trucks Capacity : 3 Ton Type : Push Flange Range: 5-1/2" - 8" Span: 36' Additional features and benefits include: Maximum bridge span up to 30" Economically priced Heavy steel angle construction Bolted steel safety lugs standard Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam

Yale Underhung Push Type Bridge Crane Channel Construction Trucks with Forged Steel Wheels

Product Type: Under Running Channel Type End Trucks
Capacity : 3 Ton
Type : Push
Flange Range: 5-1/2" - 8"
Span: 36'
Additional features and benefits include:

  • Maximum bridge span up to 30"
  • Economically priced
  • Heavy steel angle construction
  • Bolted steel safety lugs standard
  • Kit consists of one pair of end trucks & required hardware for attaching truck frames to bridge beam
Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category End Trucks
Product Number 905368W1
Product Name Push Type Underhung Bridge Crane
Maximum Load 3 tons (2.72 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

End Carriages - DFW Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Type Top Running
Features Motorized
View Details
 - Standard End Truck - Ace World Companies
Ace World Companies
Specs
Maximum Load 3 to 50 tons (2.72 to 45.36 metric tons)
Features Motorized
View Details