Columbus McKinnon Corporation Hoists & Rigging Products High Capacity Under Running End Truck 44635313

Description
10 Ton, Under Running End Truck with 8" Wheels - 8" Wheel Dia., 7'-6" Wheel Base, 7 5/8"-9" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 10 Ton Power Supply: 230-460-575 Flange Range: 7-5/8" - 9" Control Type: 1-Speed/2-Speed/VFD
Description
10 Ton, Under Running End Truck with 8" Wheels - 8" Wheel Dia., 7'-6" Wheel Base, 7 5/8"-9" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 10 Ton Power Supply: 230-460-575 Flange Range: 7-5/8" - 9" Control Type: 1-Speed/2-Speed/VFD

Suppliers

Company
Product
Description
Supplier Links
High Capacity Under Running End Truck - 44635313 - Columbus McKinnon Corporation Hoists & Rigging Products
Amherst, NY, USA
High Capacity Under Running End Truck
44635313
High Capacity Under Running End Truck 44635313
10 Ton, Under Running End Truck with 8" Wheels - 8" Wheel Dia., 7'-6" Wheel Base, 7 5/8"-9" Flange Width Product Type: High-Cap Single Girder Under Running End Trucks Capacity : 10 Ton Power Supply: 230-460-575 Flange Range: 7-5/8" - 9" Control Type: 1-Speed/2-Speed/VFD

10 Ton, Under Running End Truck with 8" Wheels - 8" Wheel Dia., 7'-6" Wheel Base, 7 5/8"-9" Flange Width

Product Type: High-Cap Single Girder Under Running End Trucks

Capacity : 10 Ton
Power Supply: 230-460-575
Flange Range: 7-5/8" - 9"
Control Type: 1-Speed/2-Speed/VFD

Supplier's Site

Technical Specifications

  Columbus McKinnon Corporation Hoists & Rigging Products
Product Category End Trucks
Product Number 44635313
Product Name High Capacity Under Running End Truck
Maximum Load 10 tons (9.07 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

End Carriages - DFW Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Type Top Running
Features Motorized
View Details
 - Standard End Truck - Ace World Companies
Ace World Companies
Specs
Maximum Load 3 to 50 tons (2.72 to 45.36 metric tons)
Features Motorized
View Details