Product Type: High-Cap Single Girder Under Running End Trucks
Capacity : 10 Ton
Power Supply: 230-460-575
Flange Range: 5-1/2" - 6"
Control Type: 1-Speed/2-Speed/VFD
| Columbus McKinnon Corporation Hoists & Rigging Products | |
|---|---|
| Product Category | End Trucks |
| Product Number | 44635311 |
| Product Name | High Capacity Under Running End Truck |
| Maximum Load | 10 tons (9.07 metric tons) |